NEN-EN 50588-3

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2

pending, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: pending
ICS Code (Transformers. Reactors): 29.180
scope:

NEN-EN 50588-3 specifies the requirements for cable boxes, Type 1, in which the cable cores are terminated. The cable boxes are suitable for use on transformers defined in EN 50588-2, "Transformers with Cable Boxes", for side mounted or cover mounted use. The cable boxes are suitable for operation indoors and outdoors under environmental conditions specified in EN 50588-1. Important design and construction requirements of the cable boxes are given.

Document History

NEN-EN 50588-3
September 1, 2017
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2
NEN-EN 50588-3 specifies the requirements for cable boxes, Type 1, in which the cable cores are terminated. The cable boxes are suitable for use on transformers defined in EN 50588-2, “Transformers...
Advertisement