NEN-IEC 63010-2
Halogen-free thermoplastic insulated and sheathed flexible cables of rated voltages up to and including 300/300 V - Part 2: Test methods
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
scope:
NEN-IEC 63010-2 specifies test methods that are particular for cables with insulation and sheath based on halogen-free thermoplastic compounds having rated voltage up to and including 300/300 V for use with small devices and for short connections to desktop electrical appliances where flexibility is of prime importance. General requirements and cable types are specified in IEC 63010-1.
Document History