NEN-EN-ISO 18778

Infant monitors - Particular requirements

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 35
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events1) in sleeping or resting children under three years of age. This International Standard applies to devices used in home care applications. These monitors are generally used without continual professional supervision. This International Standard also applies to the accessories, e.g. probes and cables necessary to apply the monitor to the patient. This International Standard does not apply to monitors intended for use in health care facilities/institutions. The requirements of this International Standard, which replace or modify the requirements of IEC 60601-1:1988 and its Amendments 1 (1991) and 2 (1995), are intended to take precedence over the corresponding general requirements.

Document History

November 1, 2022
Respiratory equipment - Particular requirements for basic safety and essential performance of infant cardiorespiratory monitors
This document applies to the basic safety and essential performance of an infant cardiorespiratory monitor, as defined in 3.10, hereafter also referred to as ME equipment, in combination with its...
May 1, 2009
Respiratory equipment - Infant monitors - Particular requirements
This International Standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events1) in sleeping or resting children under three...
June 1, 2005
Respiratory equipment - Infant monitors - Particular requirements
This International Standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events1) in sleeping or resting children under three...
NEN-EN-ISO 18778
October 1, 2003
Infant monitors - Particular requirements
This International Standard specifies requirements for the safety and essential performance of monitors used to detect apparent life-threatening events1) in sleeping or resting children under three...

References

Advertisement