NEN - NPR-ISO/IEC TR 20000-9
Information technology - Service management - Part 9: Guidance on the application of ISO/IEC 20000-1 to cloud services
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
NPR-ISO/IEC 20000-9 provides guidance on the use of ISO/IEC 20000-1:2011 for service providers delivering cloud services. It is applicable to different categories of cloud service, such as those defined in ISO/IEC 17788/ITU-T Y.3500 and ISO/IEC 17789/ITU-T Y.3502, including, but not limited to, the following: a) infrastructure as a service (IaaS); b) platform as a service (PaaS); c) software as a service (SaaS). It is also applicable to public, private, community, and hybrid cloud deployment models. The applicability of ISO/IEC 20000-1 is independent of the type of technology or service model used to deliver the services. All requirements in ISO/IEC 20000-1 can be applicable to cloud service providers. The structure of this part of ISO/IEC 20000 does not follow the structure of ISO/IEC 20000-1. The guidance is presented as a set of scenarios that can address many of the typical activities of a cloud service provider. The guidance in this part of ISO/IEC 20000 can also be useful for customers of cloud service providers. This part of ISO/IEC 20000 can be used as guidance for a cloud service provider in designing, managing, or improving an SMS to support cloud services. This part of ISO/IEC 20000 does not add any requirements to those stated in ISO/IEC 20000-1 and does not state explicitly how evidence can be provided to an assessor or auditor. The scope of this part of ISO/IEC 20000 excludes any specifications for products or tools.
Document History