NEN-ISO 13935-1
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of seam maximum force - Strip method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
scope:
Specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part specifies the method known as the strip test. The method is mainly applicable to woven textile fabrics. It can be applicable to fabrics produced by other techniques.
Document History
NEN-ISO 13935-1
October 1, 1994
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of seam maximum force - Strip method
Specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part specifies the method known as the strip test. The method is...