NEN-EN 4165-001
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 °C continuous - Part 001: Technical specification
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 4165-001 specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for rectangular connectors with one or multiple removable modules, intended for use in a temperature range from -55 °C to 175 °C continuous. This family of connectors is particularly suitable for aeronautic use in zones of severe environmental conditions on board aircraft, applying EN 2282. The maximum in-service temperature can be limited by maximum temperature of contacts.
Document History