NEN-EN-ISO 8362-5

Injection containers and accessories - Part 5: Freeze drying closures for injection vials

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 23
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

NEN-EN-ISO 8362-5 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used in connection with the freeze drying (or lyophilization) of drugs and biological materials. The dimensional requirements are not applicable to barrier-coated closures. Closures specified in this part of ISO 8362 are intended for single use only.

Document History

NEN-EN-ISO 8362-5
March 1, 2016
Injection containers and accessories - Part 5: Freeze drying closures for injection vials
NEN-EN-ISO 8362-5 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is...

References

Advertisement