NEN-EN 50561-1

Power line communication apparatus used in low-voltage installations - Radio disturbance characteristics - Limits and methods of measurement -- Part 1: Apparatus for in-home use

active
Organization: NEN
Publication Date: 1 October 2013
Status: active
Page Count: 29
ICS Code (Powerline telecommunications): 33.040.60
scope:

This part of EN 50561 specifies limits and methods of measurement of radio disturbance characteristics for in-home communication apparatus that use the low-voltage power installation as the transmission medium. This part of EN 50561 applies to equipment that communicate over this medium in the frequency range 1,606 5 MHz to 30 MHz. Similar equipment that communicate outside this frequency range is under study and will be covered by another European Standard. Procedures are given for the measurement of signals generated by the equipment and limits are specified for the frequency range 9 kHz to 400 GHz. No measurement is required at frequencies where no limit is specified.

Document History

July 1, 2022
Powerline communication apparatus used in low voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 1: Apparatus for in-home use
This part of EN 50561 specifies limits and methods of measurement of radio disturbance characteristics for in-home PLC communication apparatus that use the low-voltage power installation as the...
January 1, 2015
Power line communication apparatus used in low-voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 1: Apparatus for in-home use
A description is not available for this item.
NEN-EN 50561-1
October 1, 2013
Power line communication apparatus used in low-voltage installations - Radio disturbance characteristics - Limits and methods of measurement -- Part 1: Apparatus for in-home use
This part of EN 50561 specifies limits and methods of measurement of radio disturbance characteristics for in-home communication apparatus that use the low-voltage power installation as the...
February 1, 2011
Power line communication apparatus used in low voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 1: Apparatus for in-home use
This part of EN 50561 specifies limits and methods of measurement of radio disturbance characteristics for in-home communication apparatus that use the low-voltage power installation as the...
Advertisement