NEN - NPR 10648

Plastic film and sheeting for use as electrical insulation - Method of test for coefficients of friction

active, Most Current
Organization: NEN
Publication Date: 1 February 1981
Status: active
Page Count: 24
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This method covers determination of the coefficients of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances under specified test conditions. The procedure permits the use of a stationary sled with a moving plane, or a moving sled with a stationary plane. Both procedures yield the same coefficients of friction values for a given sample.

Document History

NPR 10648
February 1, 1981
Plastic film and sheeting for use as electrical insulation - Method of test for coefficients of friction
This method covers determination of the coefficients of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances under specified test conditions. The...
Advertisement