NEN-IEC 61156-6
Multicore and symmetrical pair/quad cables for digital communication - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Sectional specification
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
The cables described herein are specifically intended for horizontal floor wiring in class D, E and F channels.
Document History
December 1, 2012
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Work area wiring - Sectional specification
A description is not available for this item.
February 1, 2010
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Work area wiring - Sectional specification
This part of IEC 61156 makes reference to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually...
June 1, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Work area wiring - Sectional specification
This part of IEC 61156 relates to IEC 61156-1. The cables described herein are intended for work area wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and...
NEN-IEC 61156-6
May 1, 2002
Multicore and symmetrical pair/quad cables for digital communication - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Sectional specification
The cables described herein are specifically intended for horizontal floor wiring in class D, E and F channels.