NEN-ISO 14104
Gears - Surface temper etch inspection after grinding
| Organization: | NEN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Gears): | 21.200 |
scope:
Specifies standard procedures and requirements for the detection and classification of localized overheating on ground surfaces by chemical etch methods. Some methods which have been used in the past are no longer recommended. Specifications should be changed to use the methods in this standard. These etching methods are more sensitive to changes in surface hardness than most hardness testing methods. Applies to steel parts such as gears, shafts, splines and bearings, but is not applicable to nitrided parts and stainless steels. The surface temper etch procedure is to be performed after grinding and before additional finishing operations.
Document History