NEN - NPR 5072

Noise control in dwellings and residential buildings - Air exhaust systems

inactive
Organization: NEN
Publication Date: 1 August 1991
Status: inactive
Page Count: 20
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This code of practice gives directions for constructive and technical solutions that can be applied with respect to installations in domestic facilities to meet the requirements -if properly and correctly applied- concerning the maximum allowable noise levels caused by installations mentioned in NEN 1070. This code of practice exclusively concerns mechanical air-discharge systems for so-called wet spaces, called system C in its simplest form in NEN 1087, where air is removed by means of a motor-driven ventilator through a system of channels in a single house or in a number of houses in a domestic building from one or more of the following spaces: toilet space, bathroom, washing and drying space, kitchen. In addition to directions with regard to the reduction of the noise levels resulting from the air-discharge system, directions are also given to prevent a reduction of the sound insulation between rooms as a result of the air-discharge system. This code of practice applies to domestic facilities with mechanical air-discharge systems, which have to meet the requirements of NEN 1070 with respect to the noise made by installations.

Document History

December 1, 1998
Noise control in dwellings and residential buildings - Air exhaust systems
A description is not available for this item.
NPR 5072
August 1, 1991
Noise control in dwellings and residential buildings - Air exhaust systems
This code of practice gives directions for constructive and technical solutions that can be applied with respect to installations in domestic facilities to meet the requirements -if properly and...
September 1, 1986
Noise control in dwellings - Examples of installations based on NEN 1070 - Mechanical air exhaust systems
A description is not available for this item.

References

Advertisement