NEN-ISO 1101
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
The illustrations included in this International Standard are intended to illustrate the text and/or to provide examples of the related technical drawing specification; these illustrations are not fully dimensioned and toleranced, showing only the relevant general principles. As a consequence, the illustrations are not a representation of a complete workpiece, and are not of a quality that is required for use in industry (in terms of full conformity with the standards prepared by ISO/TC 10 and ISO/TC 213), and as such are not suitable for projection for teaching purposes. This and future editions of ISO 1101 will be revised to include improved illustrations whenever new amendments for ISO 1101 have reached the stage of publication.
Document History