NEN-ISO 3015
Petroleum and petroleum products - Determination of cloud point
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard specifies a method for the determination of the cloud point of petroleum oils which are transparent in layers 40 mm thickness, and have a cloud point below 49 ° C.
Document History
NEN-ISO 3015
May 1, 1994
Petroleum and petroleum products - Determination of cloud point
This International Standard specifies a method for the determination of the cloud point of petroleum oils which are transparent in layers 40 mm thickness, and have a cloud point below 49 ° C.