NEN-ISO 15765-1

Road vehicles - Diagnostics on Controller Area Networks (CAN) - Part 1: General information

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 14
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 15765 gives an overview of the structure and the partitioning of ISO 15765, and shows the relation between the different parts. It also defines the diagnostic network architecture. The terminology defined in this part of ISO 15765 is common for all diagnostic networks and is used throughout all parts of ISO 15765.

Document History

NEN-ISO 15765-1
March 1, 2004
Road vehicles - Diagnostics on Controller Area Networks (CAN) - Part 1: General information
This part of ISO 15765 gives an overview of the structure and the partitioning of ISO 15765, and shows the relation between the different parts. It also defines the diagnostic network architecture....
Advertisement