NEN-ISO/IEC 14776-381

Information technology - Small computer system interface (SCSI) - Part 381: Optical Memory Card Device Commands (OMC)

active, Most Current
Organization: NEN
Publication Date: 1 August 2000
Status: active
Page Count: 26
ICS Code (Interface and interconnection equipment): 35.200
scope:

Defines the command set extensions to facilitate operation of optical memory card devices. The clause(s) of this standard pertaining to optical memory card device class, implemented in conjunction with the applicable clauses of the ISO/IEC 14776-311 SCSI-3 Primary Commands (SPC) and the ISO/IEC 14776-321 SCSI-3 Block Commands (SBC), fully specify the standard command set for optical memory card devices.

Document History

NEN-ISO/IEC 14776-381
August 1, 2000
Information technology - Small computer system interface (SCSI) - Part 381: Optical Memory Card Device Commands (OMC)
Defines the command set extensions to facilitate operation of optical memory card devices. The clause(s) of this standard pertaining to optical memory card device class, implemented in conjunction...
Advertisement