NEN-EN 4193

Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced bulkhead on run long

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 13
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of tees, reduced, bulkhead on run, long, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temparature range: - 55 °C to 135 °C.

Document History

NEN-EN 4193
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced bulkhead on run long
Specifies the characteristics of tees, reduced, bulkhead on run, long, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temparature range: -...
Advertisement