NEN - NPR-ISO/TS 13353

Diesel fuel and petrol filters for internal combustion engines - Initial efficiency by particle counting

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 26
ICS Code (Fuel systems): 43.060.40
scope:

This Technical Specification specifies a test procedure for evaluating the initial efficiency of an internal combustion engine fuel filter by submitting the filter to a constant flow rate of test liquid. It is applicable to diesel and petrol filters having a rated flow of from 50 l/h to 250 l/h. By agreement between filter manufacturer and customer, the procedure, with some modification, can be used for fuel filters with higher flow rates.

Document History

NPR-ISO/TS 13353
March 1, 2003
Diesel fuel and petrol filters for internal combustion engines - Initial efficiency by particle counting
This Technical Specification specifies a test procedure for evaluating the initial efficiency of an internal combustion engine fuel filter by submitting the filter to a constant flow rate of test...
Advertisement