NEN-ISO/IEC 14776-322

Information technology - Small computer system interface (SCSI) - Part 322: SCSI Block commands-2 (SBC-2)

active, Most Current
Organization: NEN
Publication Date: 1 February 2008
Status: active
Page Count: 150
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI direct-access block devices. The clauses of this standard, implemented in conjunction with the applicable clauses of SPC-3, fully specify the standard command set for SCSI direct-access block devices. The objective of this standard is to a) permit an application client to communicate over a SCSI service delivery subsystem with a logical unit that declares itself to be a direct-access block device in the PERIPHERAL DEVICE TYPE field of the standard INQUIRY data (see SPC-3) and b) define commands unique to the direct-access block device type. The set of SCSI standards specifies the interfaces, functions and operations necessary to ensure interoperability between conforming SCSI implementations. This standard is a functional description. Conforming implementations may employ any design technique that does not violate interoperability.

Document History

NEN-ISO/IEC 14776-322
February 1, 2008
Information technology - Small computer system interface (SCSI) - Part 322: SCSI Block commands-2 (SBC-2)
This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI direct-access block devices. The clauses of this standard, implemented in conjunction with the applicable...
Advertisement