NEN-ISO/IEC 1864

Information technology - Unrecorded 12,7 mm (0,5 in) wide magnetic tape for information interchange - 32 ftpmm (800 ftpi), NRZI, 126 ftpmm (3200 ftpi) phase encoded and 356 ftpmm (9042 ftpi), NRZI

active, Most Current
Organization: NEN
Publication Date: 1 February 1994
Status: active
Page Count: 24
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

This Standard specifies the characteristics of 12,7 mm (0.5 in) wide magnetic tape with reel, to enable magnetic and mechanical interchangeability of such tape between information processing systems. This International Standard applies solely to magnetic tape for digital recording using the NRZI method of recording at 32 and 356 ftpmm (800 and 9042 ftpi) or the phase-encoded method of recording at 126 ftpmm (3200 ftpi) in which the direction of magnetization is nominally longitudinal.

Document History

NEN-ISO/IEC 1864
February 1, 1994
Information technology - Unrecorded 12,7 mm (0,5 in) wide magnetic tape for information interchange - 32 ftpmm (800 ftpi), NRZI, 126 ftpmm (3200 ftpi) phase encoded and 356 ftpmm (9042 ftpi), NRZI
This Standard specifies the characteristics of 12,7 mm (0.5 in) wide magnetic tape with reel, to enable magnetic and mechanical interchangeability of such tape between information processing systems....
Advertisement