NEN-EN-IEC 62194

Method of evaluating the thermal performance of enclosures

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 76
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This International Standard provides a method of thermal performance evaluation for empty indoor enclosures according to IEC 60917 and IEC 60297, and, for outdoor enclosures according to IEC 61969. This standard contains criteria to determine the thermal absorption factors relating to - principles of enclosure design; - internal heat load; - sun radiation. The enclosure absorption factor is intended to provide a common value for comparing and selecting enclosures built in accordance with this standard.

Document History

NEN-EN-IEC 62194
November 1, 2005
Method of evaluating the thermal performance of enclosures
This International Standard provides a method of thermal performance evaluation for empty indoor enclosures according to IEC 60917 and IEC 60297, and, for outdoor enclosures according to IEC 61969....
Advertisement