NEN-ISO 3739-1

Industrial tyres and rims - Part 1: Pneumatic tyres (metric series) on 5 degrees tapered or flat base rims - Designation, dimensions and marking

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 21
ICS Code (Other tyres): 83.160.99
scope:

This part of ISO 3739 specifies the main requirements of the metric series of pneumatic tyres primarily intended for industrial vehicles, including designations, dimensions and markings. The tyres are based on the following parameters: speeds not exceeding 50 km/h; use on 5° tapered or flat base rims. The conversion of code-designated industrial tyres into metric-designated tyres is outside the scope of this part of ISO 3739.

Document History

NEN-ISO 3739-1
July 1, 2007
Industrial tyres and rims - Part 1: Pneumatic tyres (metric series) on 5 degrees tapered or flat base rims - Designation, dimensions and marking
This part of ISO 3739 specifies the main requirements of the metric series of pneumatic tyres primarily intended for industrial vehicles, including designations, dimensions and markings. The tyres...
Advertisement