NEN - NVN-ISO/TS 11155-1

Road vehicles - Air filters for passenger compartments - Part 1: Test for particulate filtration

active, Most Current
Organization: NEN
Publication Date: 1 December 2001
Status: active
Page Count: 48
ICS Code (Bodies and body components): 43.040.60
scope:

This part of ISO/TS 11155 specifies a particulate filtration test, including the critical characteristics of equipment, test procedure and report format, for the consistent assessment of filter elements in a laboratory test rig with particle sizes larger than 0,3 µm. It is applicable to filters for removing particulate matter from external or recirculated air used for ventilating motor vehicle passenger compartments or cabins. The test specified in this part of ISO/TS 11155 enables an assessment of filter elements for pressure loss, fractional filtration efficiency and accelerated particulate holding capability against standardized laboratory particulate challenges. Because the test methods exclude the full range of possible particulate challenges and environmental effects, the relative ranking of filters may change in service.

Document History

NVN-ISO/TS 11155-1
December 1, 2001
Road vehicles - Air filters for passenger compartments - Part 1: Test for particulate filtration
This part of ISO/TS 11155 specifies a particulate filtration test, including the critical characteristics of equipment, test procedure and report format, for the consistent assessment of filter...
Advertisement