NEN-ISO 2113

Woven glass fabrics - Basis for a specification

inactive
Organization: NEN
Publication Date: 1 August 1981
Status: inactive
ICS Code (Textile glass materials): 59.100.10
scope:

This International Standard provides a basis for a specification applicable to glass fabrics woven from yarns (including folded yarns, multiple wound yarns and rovings) and used as reinforcements for plastics intended for mechanical and/or electrical applications. This International Standard does not cover all requirements for some specialized applications. If such other requirements are necessary, they are given, or will be given, in other International Standards.

Document History

March 1, 2003
Reinforcement fibres - Woven fabrics - Basis for a specification
A description is not available for this item.
July 1, 1996
Reinforcement fibres - Woven fabrics - Basis for a specification
This International Standard provides a basis for a specification applicable to glass fabrics woven from yarns (including single yarns, multiple-wound yarns, plied yarns, cabled yarns and rovings)...
NEN-ISO 2113
August 1, 1981
Woven glass fabrics - Basis for a specification
This International Standard provides a basis for a specification applicable to glass fabrics woven from yarns (including folded yarns, multiple wound yarns and rovings) and used as reinforcements for...
Advertisement