NEN-ISO/IEC 14543-5-6

Information technology - Home electronic system (HES) architecture - Part 5-6: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Service type

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 292
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This part of ISO/IEC 14543-5 specifies the service types that conform to ISO/IEC 14543-5-1. This part of the ISO/IEC 14543 is applicable to computers, household appliances and communication devices that implement media or data streaming in a local area network (LAN) or personal area network (PAN) environment by wired or wireless means.

Document History

NEN-ISO/IEC 14543-5-6
March 1, 2012
Information technology - Home electronic system (HES) architecture - Part 5-6: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Service type
This part of ISO/IEC 14543-5 specifies the service types that conform to ISO/IEC 14543-5-1. This part of the ISO/IEC 14543 is applicable to computers, household appliances and communication devices...
Advertisement