NEN-ISO 1060-2
Homopolymers and copolymers of vinyl chloride - Part 2: Determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1986 |
| Status: | inactive |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies the preparation of the sample and the test methods to be used for the determination of the properties of homopolymers and copolymers of vinyl chloride. ISO 1060-1 specifies a method of designation of these products.
Document History
May 1, 1998
Plastics - Homopolymer and copolymer resins of vinyl chloride - Part 2: Preparation of test samples and determination of properties
Specified the methods of preparation of test samples and the test methods to be used in determining the properties of PVC resins. Requirements for handling test material and for conditioning the...
NEN-ISO 1060-2
March 1, 1986
Homopolymers and copolymers of vinyl chloride - Part 2: Determination of properties
This International Standard specifies the preparation of the sample and the test methods to be used for the determination of the properties of homopolymers and copolymers of vinyl chloride. ISO...