NEN-EN-ISP 11186-2
Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basis Class - Register of attribute assignment type definitions - Part 2: FVT311 - Repertoire Assignment Type for ISO/IEC 10646
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of ISO/IEC ISP 11186 contains the definition of a repertoire assignment type for which a repertoire assignment value identifies a subset of the Universal Multiple-Octet Coded Character Set specified in the multi-part standard ISO/IEC 10646
Document History
NEN-EN-ISP 11186-2
April 1, 1996
Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basis Class - Register of attribute assignment type definitions - Part 2: FVT311 - Repertoire Assignment Type for ISO/IEC 10646
This part of ISO/IEC ISP 11186 contains the definition of a repertoire assignment type for which a repertoire assignment value identifies a subset of the Universal Multiple-Octet Coded Character Set...