NEN-EN-ISO 5167-1

Measurement of fluid flow in circular cross-section conduits running full using pressure differential devices - Part 1: General

inactive
Organization: NEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 39
ICS Code (Flow in closed conduits): 17.120.10
scope:

Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the fluid flowing in the conduit. It also gives necessary informtion for calculating the flow-rate and its associated uncertainty.

Document History

July 1, 2022
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 1: General principles and requirements
This document defines terms and symbols and establishes the general principles for methods of measurement and computation of the flow rate of fluid flowing in a conduit by means of pressure...
April 1, 2003
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 1: General principles and requirements
Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the...
NEN-EN-ISO 5167-1
October 1, 2000
Measurement of fluid flow in circular cross-section conduits running full using pressure differential devices - Part 1: General
Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the...
May 1, 1998
Measurement of fluid flow by means of pressure differential devices - Part 1: Orifice plates, nozzles and Venturi tubes inserted in circular cross-section conduits running full
A description is not available for this item.
October 1, 1995
Measurement of fluid flow by means of pressure differential devices - Part 1: Orifice plates, nozzles and Venturi tubes inserted in circular cross-section conduits running full
Specifies the geometry and method of use (installation and operating conditions) of orifice plates, nozzles and venturi tubes when they are inserted in a conduit running full, to determine the rate...
Advertisement