NEN-ISO 8573-2

Compressed air - Part 2: Test methods for oil aerosol content

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 33
ICS Code (Gases for industrial application): 71.100.20
scope:

This part of ISO 8573 specifies test methods for the sampling and quantitative analysis of oil aerosols and liquid oil that can typically be present in compressed air. Test methods for oil vapour are excluded from this part of ISO 8573 as they are covered by ISO 8573-5. Two different methods are described, method A and method B. Method B is subdivided into two parts to clearly distinguish between procedures for obtaining the quantity of oil for analysis.

Document History

NEN-ISO 8573-2
February 1, 2007
Compressed air - Part 2: Test methods for oil aerosol content
This part of ISO 8573 specifies test methods for the sampling and quantitative analysis of oil aerosols and liquid oil that can typically be present in compressed air. Test methods for oil vapour are...
August 1, 1996
Compressed air for general use - Part 2: Test methods for aerosol oil content
Specifies test methods for the sampling and quantative analysis of aerosol oil and liquid oil (excluding oil vapour) typically present in the air discharged from compressors and compressed air...
Advertisement