NEN-EN-ISP 12071-3

Information technology - International Standardized Profile FCGnn - Computer Graphics Metafile Interchange format - Part 3: FCG-32 - Basic Presentation and Visualization (BPV)

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 8
ICS Code (Multilayer applications): 35.100.05
scope:

The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe pictures in a way that is compatible between systems of different architectures and devices of differing capabilities and design. The FCG-BPV profile defines a subset of CGM elements, sets limits and generation interpretation behaviour according to the rules for profile definition defined in ISO/IEC 8632. The FCG-BPV profile defines a version 3 CGM suitable for use in basic presentation and visualization applications, such as graphics arts, high end desktop publishing. This ISP is equivalent to the model profile defined in ISO/IEC 8632.

Document History

NEN-EN-ISP 12071-3
September 1, 1995
Information technology - International Standardized Profile FCGnn - Computer Graphics Metafile Interchange format - Part 3: FCG-32 - Basic Presentation and Visualization (BPV)
The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe...
Advertisement