NEN-IEC 62526

Standard for Extensions to Standard Test Interface Language (STIL) for Semiconductor Design Environments

active, Most Current
Organization: NEN
Publication Date: 1 December 2007
Status: active
Page Count: 130
ICS Code (Industrial automation systems): 25.040
scope:

Structures are defined in STIL to support usage as semiconductor simulation stimulus, including (1) mapping signal names to equivalent design references, (2) interface between scan and built-in self test (BIST) and the logic simulation, (3) data types to represent unresolved states in a pattern, (4) parallel or asynchronous pattern execution on different design blocks, and (5) expression-based conditional execution of pattern constructs. Structures are defined in STIL to support the definition of test patterns for sub-blocks of a design4 (i.e., embedded cores) such that these tests can be incorporated into a complete higher level device test. Structures are defined in STIL to relate fail information from device testing environments back to original stimulus and design data elements.

Document History

NEN-IEC 62526
December 1, 2007
Standard for Extensions to Standard Test Interface Language (STIL) for Semiconductor Design Environments
Structures are defined in STIL to support usage as semiconductor simulation stimulus, including (1) mapping signal names to equivalent design references, (2) interface between scan and built-in self...
Advertisement