NEN-EN-IEC 60252-2

A.C. motor capacitors - Part 2: Motor start capacitors

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 98
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
scope:

Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of paper or plastic film, or a combination of both and electrolytic motor start capacitors with non-solid electrolyte, with rated voltages up to and including 660 V.

Document History

November 1, 2013
AC motor capacitors - Part 2: Motor start capacitors
A description is not available for this item.
March 1, 2011
AC motor capacitors - Part 2: Motor start capacitors
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. This...
NEN-EN-IEC 60252-2
July 1, 2003
A.C. motor capacitors - Part 2: Motor start capacitors
Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated...
Advertisement