NEN-ISO/IEC 24738
Information technology - Icon symbols and functions for multimedia link attributes
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This International Standard defines a consistent set of icon symbols and related attributes that are presented on a computer screen and with which users interact to decide whether or not to take the associated link. These symbols represent attributes of the link and/or the destination of the link. This International Standard applies to icons that are shown on a computer screen in conjunction with a link also shown on that screen. It describes user interaction with and the appearance of link attribute icons on the screen. Other forms of icons are covered in ISO/IEC 11581, Information technology - User system interfaces and symbols - Icon symbols and functions.
Document History