NEN-ISO/IEC 7816-15/A1

Identification cards - Integrated circuit cards - Part 15: Cryptographic information application - Amendment 1: Examples of the use of the cryptographic information application

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 46
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

May 1, 2016
Identification cards - Integrated circuit cards - Part 15: Cryptographic information application
NEN-ISO/IEC 7816-15 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for the...
NEN-ISO/IEC 7816-15/A1
January 1, 2008
Identification cards - Integrated circuit cards - Part 15: Cryptographic information application - Amendment 1: Examples of the use of the cryptographic information application
A description is not available for this item.
July 1, 2004
Identification cards - Integrated circuit cards with contacts - Part 15: Cryptographic information application
A description is not available for this item.
February 1, 2004
Identification cards - Integrated circuit cards with contacts - Part 15: Cryptographic information application
This part of ISO/IEC 7816 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for...
Advertisement