NEN-EN-ISO/IEC 7942-1
Information technology - Computer graphics and image processing - Graphical kernel systems (GKS) - Part 1: Functional description
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | active |
| Page Count: | 180 |
| ICS Code (Computer graphics): | 35.140 |
scope:
Specifies a set of functions for computer graphics programming, the graphical kernel system. Provides functions for two dimensional graphical output, the storage and dynamic modification of pictures, and operator input. Applicable to a wide range of applications that produce two dimensional pictures on vector or raster graphical devices in monochrome or colour.
Document History
NEN-EN-ISO/IEC 7942-1
February 1, 1997
Information technology - Computer graphics and image processing - Graphical kernel systems (GKS) - Part 1: Functional description
Specifies a set of functions for computer graphics programming, the graphical kernel system. Provides functions for two dimensional graphical output, the storage and dynamic modification of pictures,...