NEN-ISO 14835-1

Mechanical vibration and shock - Cold provocation tests for the assessment of peripheral vascular function - Part 1: Measurement and evaluation of finger skin temperature

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 22
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

This part of ISO 14835 specifies a) the methods for measuring the finger skin temperature (FST), b) the procedures for conducting the measurements (including the performance of cold provocation tests), and c) how to report the measurement results. The methods specified in this part of ISO 14835 are designed to assist in the collection of basic data for a quantitative evaluation of vascular response to cold provocation, and to enable specification of normative figures. This part of ISO 14835 is applicable to the measurement of FST in response to cold provocation for the assessment of various peripheral vascular disorders in persons exposed to hand-arm vibration, and is intended to be used together with a battery of tests for diagnosing hand-arm vibration syndrome.

Document History

NEN-ISO 14835-1
August 1, 2005
Mechanical vibration and shock - Cold provocation tests for the assessment of peripheral vascular function - Part 1: Measurement and evaluation of finger skin temperature
This part of ISO 14835 specifies a) the methods for measuring the finger skin temperature (FST), b) the procedures for conducting the measurements (including the performance of cold provocation...
Advertisement