NEN-ISO 8226-2
Paper and board - Measurement of hygro-expansivity - Part 2: Hygro-expansivity up to a maximum relative humidity of 86 %
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1998 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Paper and board): | 85.060 |
scope:
Method for the determination when subjected to change in the relative humidity with which it is in equilibrium from 33% to 86%.
Document History
NEN-ISO 8226-2
December 1, 1998
Paper and board - Measurement of hygro-expansivity - Part 2: Hygro-expansivity up to a maximum relative humidity of 86 %
Method for the determination when subjected to change in the relative humidity with which it is in equilibrium from 33% to 86%.