NEN-EN 511

Protective gloves against cold

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 12
ICS Code (Hand and arm protection): 13.340.40
scope:

This standard defines the requirements and test methods for gloves which protect against convective or conductive cold down -50°C. This cold can be linked to the climatic conditions or an industrial activity. The specific values of the different performance levens are decided by the special requirements for each class of risk or the special areas of application. Product tests can only be carried out for performance levels and not for levels of protection.

Document History

May 1, 2006
Protective gloves against cold
This European Standard specifies the requirements and test methods for gloves which protect against convective and conductive cold down to -50 °C. This cold can be linked to the climatic conditions...
October 1, 2003
Protective gloves against cold
This European Standard specifies the requirements and test methods for gloves which protect against convective and conductive cold down to -50 °C. This cold can be linked to the climatic conditions...
NEN-EN 511
October 1, 1994
Protective gloves against cold
This standard defines the requirements and test methods for gloves which protect against convective or conductive cold down -50°C. This cold can be linked to the climatic conditions or an industrial...

References

Advertisement