NEN - NPR-IEC/TR 62331
Pulsed field magnetometry
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
This Technical Report reviews methods for measuring magnetically hard materials using pulsed field magnetometers. The methods of measurement of the magnetic properties of magnetically hard materials have been specified in IEC 60404-5 for closed magnetic circuits and in IEC 60404-7 for open magnetic circuits. The measurement result of the magnetic properties of magnetically hard materials at elevated temperatures is given in IEC 61807. Pulsed field magnetometers have been developed to provide rapid measurement facilities to match high speed production rates with 100 % quality control. The object of this report is to describe the principles and practical implications of pulsed field magnetometry in order to enable the full potential of the technique to be considered, including its application using small and large magnets of varying geometries, to various magnetic field strengths and frequencies.
Document History