NEN-ISO 14243-1

Implants for surgery - Wear of total knee-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines with load control and corresponding environmental conditions for test

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 22
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 14243 specifies the relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment to be used for the wear testing of total knee-joint prostheses in wear-testing machines with load control.

Document History

January 1, 2020
Implants for surgery - Wear of total knee-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines with load control and corresponding environmental conditions for test
A description is not available for this item.
December 1, 2009
Implants for surgery - Wear of total knee-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines with load control and corresponding environmental conditions for test
This part of ISO 14243 specifies the flexion/extension relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration...
NEN-ISO 14243-1
April 1, 2002
Implants for surgery - Wear of total knee-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines with load control and corresponding environmental conditions for test
This part of ISO 14243 specifies the relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test...
Advertisement