NEN-EN-IEC 61249-2-18

Materials for printed boards and other interconnection structures - Part 2-18: Sectional specification set for reinforced base materials clad and unclad - Polyester non-woven fiberglass laminated sheet of defined flammability (vertical burning test), copper-clad

active, Most Current
Organization: NEN
Publication Date: 1 April 2002
Status: active
Page Count: 56
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm. Some property requirements may have several classes of performance. The class desired must be specified on the purchase order, otherwise the default class of material will be supplied.

Document History

NEN-EN-IEC 61249-2-18
April 1, 2002
Materials for printed boards and other interconnection structures - Part 2-18: Sectional specification set for reinforced base materials clad and unclad - Polyester non-woven fiberglass laminated sheet of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm. Some property requirements may...
Advertisement