NEN-ISO 2372
Basis for specifying evaluation standards on mechanical vibration of machines with a rotational frequency speeds from 10 to 200 Hz
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1977 |
| Status: | inactive |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This International Standard defines the basis for specifying the rules to be employed in evaluating the mechanical vibration of machines in the operating range 10 to 200 rev/s in such a way that comparison is possible with similar measurements obtained from other like machines.
Document History
NEN-ISO 2372
January 1, 1977
Basis for specifying evaluation standards on mechanical vibration of machines with a rotational frequency speeds from 10 to 200 Hz
This International Standard defines the basis for specifying the rules to be employed in evaluating the mechanical vibration of machines in the operating range 10 to 200 rev/s in such a way that...