NEN-ISO 105-F04
Textiles - Tests for colour fastness - Part F04: Specification for polyester adjacent fabric
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Specifies an undyed secondary acetate adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the polyester adjacent fabric under test are assessed against a polyester reference adjacent fabric, using a polyester dyed reference fabric, both of which are available from a specified source.
Document History
NEN-ISO 105-F04
March 1, 2001
Textiles - Tests for colour fastness - Part F04: Specification for polyester adjacent fabric
Specifies an undyed secondary acetate adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the polyester adjacent fabric under test...