NEN-ISO 4909
Bank cards - Magnetic stripe data content for track 3
| Organization: | NEN |
| Publication Date: | 1 November 1991 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This International Standard establishes specifications for those cards issued by or acceptable to the banking industry and is intended to permit interchange based on the use of magnetic stripe encoded information. It specifies the data content and physical location of read/write information on track 3 and is to be used in conjunction with the relevant parts of those documents quoted in clause 2. Using track 3 in conjunction with track 2 is a mode of operation in both on-line and off-line interchange environments. This mode of operation requires that the original encoded data on track 2 be read; the data on track 3 be read; and , if update is required, all the data on track 3 be rewritten. Independent use of track 3 is an alternative mode of operation permitting both on-line interchange and off-line interchange based on mutual agreement between interested parties. It requires reading only of the data on track 3 and, if update is required, the rewritting of all the data on track 3.
Document History