NEN-EN-ISO 527-3
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets
active
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
Specifies the conditions for determining the tensile properties of plastics films or sheets less than 1 mm thick, based upon the general principles given in part 1. Cancels and replaces ISO/R 527:19966 as well as ISO 1184:1983, of which it constitutes a technical revision.
Document History
May 1, 2001
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets
A description is not available for this item.
NEN-EN-ISO 527-3
September 1, 1995
Plastics - Determination of tensile properties - Part 3: Test conditions for films and sheets
Specifies the conditions for determining the tensile properties of plastics films or sheets less than 1 mm thick, based upon the general principles given in part 1. Cancels and replaces ISO/R...