NEN-ISO 10414-1
Petroleum and natural gas industries - Field testing of drilling fluids - Part 1: Water-based fluids
| Organization: | NEN |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 100 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of ISO 10414 provides standard procedures for determining the following characteristics of water-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel strength; c) filtration; d) water, oil and solids contents; e) sand content; f) methylene blue capacity; g) pH; h) alkalinity and lime content; i) chloride content; j) total hardness as calcium. Annexes A through K provide additional test methods which may be used for chemical analysis for calcium, magnesium, calcium sulfate, sulfide, carbonate and potassium; determination of shear strength; determination of resistivity; removal of air; drill-pipe corrosion monitoring; sampling, inspection and rejection; rig-site sampling; calibration and verification of glassware, thermometers, viscometers, retort-kit cup and drilling-fluid balances; permeability-pluggin
Document History