NEN-EN 3774-003

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 I[n] - Part 003: Metric thread terminals - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A , switching capacity 65 In metric threads terminals, for use in aircraft electrical systems. Their operating temperatures are between -55 °C and 125 °C for rated currents equal or lower than 15 A and between -55 °C and 90 °C for rated currents higher than 15 A, at a maximum altitude of Z=22000 m.

Document History

NEN-EN 3774-003
June 1, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 I[n] - Part 003: Metric thread terminals - Product standard
Specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A , switching capacity 65 In metric threads terminals, for use in...
Advertisement