NEN-EN-IEC 62231

Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 48
ICS Code (Insulators): 29.080.10
scope:

This International Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the insulating solid core) made of elastomer material (e.g. silicone or ethylene-propylene) and end fittings attached to the insulating core. Composite station post insulators covered by this standard are subjected to cantilever, torsion, tension and compression loads. They are intended for substations with a.c. voltages greater than 1 000 V up to 245 kV. The object of this standard is - to define the terms used, - to prescribe test methods, - to prescribe acceptance or failure criteria.

Document History

NEN-EN-IEC 62231
February 1, 2007
Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria
This International Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the...
Advertisement