NEN-ISO/IEC 7816-10
Identification cards - Integrated circuit(s) cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards
| Organization: | NEN |
| Publication Date: | 1 December 1999 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
Specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device such as a terminal. The specifications in ISO/IEC 7816-3 apply where appropriate, unless otherwise stated here. It also covers signal rates, operating conditions, and communication with the integrated circuit(s) card. This part specifies two types of synchronous cards: type 1 and type 2.
Document History