NEN-EN 4130
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
active
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated.
Document History
May 1, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
NEN-EN 4130
May 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated.